RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0500FTA can be used for catalog matching and distributor lookup.
Res Metal Strip 1206 50m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1/4watt .05ohms 1%
RES 0.05 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL1206R0500FTA | WSL1206R0500FTA | 541-WSL1206R0500FTADKR-ND | 873-WSL1206R0500FTA | WSL1206R0500FTA |
| Product Name | SMD 0.25 W 0.05 ohm Resistor | Res Metal Strip 1206 50m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1/4watt .05ohms 1% | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 | ||
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |