0.05 Ohm 1% 0.25W 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0500FEA can be used for catalog matching and distributor lookup.
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .05ohm 1/4W 1% 1206 SMD
RESISTOR CURRENT SENSE, 5% OHM, 250mW, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.05 ohm, 250 mW, - 1%, 110 mV RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.05OHM, 1%, 1206, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
RES 0.05 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSL1206R0500FEA | 6836432 | 6836432P | 1693225 | WSLC-.05TR-ND | WSL1206R0500FEA | 15R0131 | 98K2998 | 18X4703 | WSL1206R0500FEA |
| Product Name | 0.05 Ohm 0.25W Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | RES .05 OHM 1/4W 1% 1206 SMD | Resistor Current Sense, 5% Ohm, 250Mw, 1%; Resistance Vishay | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 250 Mw, 1%, 110 Mv Rohs Compliant Vishay | Metal Strip Resistor, 0.05Ohm, 1%, 1206, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Operating DC Voltage | 0.1100 volts | |||||||||
| Operating AC Voltage | 0.1100 volts | |||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |