Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0500DEA

Description
50 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0500DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0500DEA-ND
Chip Resistor - Surface Mount WSL1206R0500DEA-ND
50 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 50m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0500DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 50m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0500DEA
Res Metal Strip 1206 50m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0500DEA
Res Metal Strip 1206 50m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 50m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0500DEA-ND WSL1206R0500DEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 50m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details