Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0450FTA

Description
45 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
45 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0450FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0450FTA-ND
Chip Resistor - Surface Mount WSL1206R0450FTA-ND
45 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0450FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0450FTA
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0450FTA
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0450FTA-ND WSL1206R0450FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0450 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details