Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0450FEB

Description
RES 0.045 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.045 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R0450FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0450FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0450FEBDKR-ND
RES 0.045 OHM 1% 1/4W 1206

RES 0.045 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0450FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0450FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0450FEBTR-ND
45 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0450FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0450FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0450FEBCT-ND
RES 0.045 OHM 1% 1/4W 1206

RES 0.045 OHM 1% 1/4W 1206

Buy Now Datasheet
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0450FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0450FEB
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0450FEB
Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL1206R0450FEBDKR-ND WSL1206R0450FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 45m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0450 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers