Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0440FEA

Description
44 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
44 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0440FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0440FEA-ND
Chip Resistor - Surface Mount WSL1206R0440FEA-ND
44 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

44 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
METAL,STRIP,1206,.044OHM,1%,1/4W,75PPM,SMD,TR - WSL1206R0440FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL,STRIP,1206,.044OHM,1%,1/4W,75PPM,SMD,TR
WSL1206R0440FEA
METAL,STRIP,1206,.044OHM,1%,1/4W,75PPM,SMD,TR WSL1206R0440FEA
METAL,STRIP,1206,.04 4OHM,1%,1/4W,75PPM,S MD,TR

METAL,STRIP,1206,.044OHM,1%,1/4W,75PPM,SMD,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0440FEA-ND WSL1206R0440FEA
Product Name Chip Resistor - Surface Mount METAL,STRIP,1206,.044OHM,1%,1/4W,75PPM,SMD,TR
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0440 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers