43 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 1206 43m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
RES 0.043 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSL1206R0430FEA-ND | WSL1206R0430FEA | WSL1206R0430FEA |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 1206 43m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Resistance Range | 0.0430 ohms | 0.0430 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |