Vishay Intertechnology, Inc. Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0400FEB

Description
Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0400FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0400FEB
Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0400FEB
Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R0400FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0400FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0400FEBCT-ND
RES 0.04 OHM 1% 1/4W 1206

RES 0.04 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0400FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0400FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0400FEBTR-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0400FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0400FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0400FEBDKR-ND
RES 0.04 OHM 1% 1/4W 1206

RES 0.04 OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0400FEB 541-WSL1206R0400FEBCT-ND
Product Name Res Metal Strip 1206 40m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers