Vishay Precision Group Chip Resistor - Surface Mount WSL1206R0400FEA18

Description
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLD-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.04CT-ND
Chip Resistor - Surface Mount WSLD-.04CT-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.04DKR-ND
Chip Resistor - Surface Mount WSLD-.04DKR-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.04TR-ND
Chip Resistor - Surface Mount WSLD-.04TR-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.04 Ohm 0.5W Resistor - 52-WSL1206R0400FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04 Ohm 0.5W Resistor
52-WSL1206R0400FEA18
0.04 Ohm 0.5W Resistor 52-WSL1206R0400FEA18
0.04 Ohm 1% 0.5W 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0400FEA18 can be used for catalog matching and distributor lookup.

0.04 Ohm 1% 0.5W 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0400FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .04 OHM 1/2W 1% 1206 SMD - WSL1206R0400FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 1/2W 1% 1206 SMD
WSL1206R0400FEA18
RES .04 OHM 1/2W 1% 1206 SMD WSL1206R0400FEA18
RES .04ohm 1/2W 1% 1206 SMD

RES .04ohm 1/2W 1% 1206 SMD

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 1206, Full Reel; Resistance Vishay - 77R9638 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 1206, Full Reel; Resistance Vishay
77R9638
Metal Strip Resistor, 0.04Ohm, 1%, 1206, Full Reel; Resistance Vishay 77R9638
METAL STRIP RESISTOR, 0.04OHM, 1%, 1206, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 1206, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 1206; Resistance Vishay - 18X4702 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 1206; Resistance Vishay
18X4702
Metal Strip Resistor, 0.04Ohm, 1%, 1206; Resistance Vishay 18X4702
METAL STRIP RESISTOR, 0.04OHM, 1%, 1206; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 1206; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, 0R04, 0.5W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 0.5W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2817
Res, 0R04, 0.5W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2817
RES, 0R04, 0.5W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R04, 0.5W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLD-.04CT-ND 52-WSL1206R0400FEA18 WSL1206R0400FEA18 77R9638 18X4702 14AJ2817
Product Name Chip Resistor - Surface Mount 0.04 Ohm 0.5W Resistor RES .04 OHM 1/2W 1% 1206 SMD Metal Strip Resistor, 0.04Ohm, 1%, 1206, Full Reel; Resistance Vishay Metal Strip Resistor, 0.04Ohm, 1%, 1206; Resistance Vishay Res, 0R04, 0.5W, 1206, Metal Strip Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data