Vishay Precision Group RES .04 OHM 1/4W 1% 1206 SMD WSL1206R0400FEA

Description
RES .04ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .04ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 1/4W 1% 1206 SMD - WSL1206R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 1/4W 1% 1206 SMD
WSL1206R0400FEA
RES .04 OHM 1/4W 1% 1206 SMD WSL1206R0400FEA
RES .04ohm 1/4W 1% 1206 SMD

RES .04ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.04TR-ND
Chip Resistor - Surface Mount WSLC-.04TR-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.04DKR-ND
Chip Resistor - Surface Mount WSLC-.04DKR-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.04CT-ND
Chip Resistor - Surface Mount WSLC-.04CT-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.04 OHM 4W Resistor - 52-WSL1206R0400FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04 OHM 4W Resistor
52-WSL1206R0400FEA
0.04 OHM 4W Resistor 52-WSL1206R0400FEA
RES 0.04 OHM 1% 1/4W 1206 Product overview: WSL1206R0400FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0400FEA can be used for catalog matching and distributor lookup.

RES 0.04 OHM 1% 1/4W 1206 Product overview: WSL1206R0400FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0400FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0400FEA
939087-WSL1206R0400FEA
Chip Resistor - Surface Mount - WSL1206R0400FEA 939087-WSL1206R0400FEA
Manufacturer: Vishay Win Source Part Number: 939087-WSL1206R0400F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.04CT, WSLC-.04TR, WSLC-.04DKR

Manufacturer: Vishay
Win Source Part Number: 939087-WSL1206R0400FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 40 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLC-.04CT, WSLC-.04TR, WSLC-.04DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0400FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0400FEA
Chip Resistor - Surface Mount WSL1206R0400FEA
RES 0.04 OHM 1% 1/4W 1206

RES 0.04 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Current Sense, 0.04 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 83R9030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.04 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
83R9030
Resistor, Current Sense, 0.04 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 83R9030
RESISTOR, CURRENT SENSE, 0.04 OHM, 250 MW,1%, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.04 OHM, 250 MW,1%, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 0.04 Ohm, 250Mw, 1%; Resistance Vishay - 33K3804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.04 Ohm, 250Mw, 1%; Resistance Vishay
33K3804
Resistor, Wirewound, 0.04 Ohm, 250Mw, 1%; Resistance Vishay 33K3804
RESISTOR, WIREWOUND, 0.04 OHM, 250mW, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Width:1.6mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.04 OHM, 250mW, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 250 Mw, 1%, 100 Mv Rohs Compliant Vishay - 98K2997 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 250 Mw, 1%, 100 Mv Rohs Compliant Vishay
98K2997
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 250 Mw, 1%, 100 Mv Rohs Compliant Vishay 98K2997
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.04 ohm, 250 mW, - 1%, 100 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.04 ohm, 250 mW, - 1%, 100 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number WSL1206R0400FEA WSLC-.04TR-ND 52-WSL1206R0400FEA 939087-WSL1206R0400FEA WSL1206R0400FEA 83R9030 33K3804 98K2997
Product Name RES .04 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount 0.04 OHM 4W Resistor Chip Resistor - Surface Mount - WSL1206R0400FEA Chip Resistor - Surface Mount Resistor, Current Sense, 0.04 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay Resistor, Wirewound, 0.04 Ohm, 250Mw, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 250 Mw, 1%, 100 Mv Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details