Vishay Intertechnology, Inc. Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD WSL1206R0400FBA

Description
Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD
Request a Quote Datasheet
Description
Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD - WSL1206R0400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD
WSL1206R0400FBA
Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD WSL1206R0400FBA
Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD

Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0400FBA-ND
Chip Resistor - Surface Mount WSL1206R0400FBA-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0400FBA WSL1206R0400FBA-ND
Product Name Res Metal Strip 1206 40m Ohm 1% 1/2W ¦75ppm/¦C SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1879357-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details