Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0350FEK

Description
35 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
35 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0350FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0350FEK-ND
Chip Resistor - Surface Mount WSL1206R0350FEK-ND
35 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0350FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0350FEK
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0350FEK
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0350FEK-ND WSL1206R0350FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0350 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers