Vishay Intertechnology, Inc. Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0350FEA18

Description
Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0350FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0350FEA18
Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0350FEA18
Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0350FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0350FEA18-ND
Chip Resistor - Surface Mount WSL1206R0350FEA18-ND
35 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0350FEA18 WSL1206R0350FEA18-ND
Product Name Res Metal Strip 1206 35m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP3R0JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers