Vishay Intertechnology, Inc. Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0350FEA

Description
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0350FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0350FEA
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0350FEA
Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10318-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10318-1-ND
Chip Resistor - Surface Mount 541-10318-1-ND
35 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10318-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10318-6-ND
Chip Resistor - Surface Mount 541-10318-6-ND
35 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10318-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10318-2-ND
Chip Resistor - Surface Mount 541-10318-2-ND
35 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0350FEA 541-10318-1-ND
Product Name Res Metal Strip 1206 35m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details