Current Sense Resistors - SMD 1/2watt .033ohms 1% Learn More
33 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.033 OHM 1% 1/2W 1206
RES 0.033 OHM 1% 1/2W 1206
Current Sense Resistors - SMD 1/2watt .033ohms 1% Product overview: WSL1206R0330FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0330FEB18
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL1206R0330FEB18 | 541-WSL1206R0330FEB18TR-ND | 52-WSL1206R0330FEB18 |
| Product Name | Current Sense Resistors - SMD 1/2watt .033ohms 1% Learn More | Chip Resistor - Surface Mount | SMD Resistor |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |