Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0330FEA18

Description
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10317-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10317-1-ND
Chip Resistor - Surface Mount 541-10317-1-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10317-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10317-2-ND
Chip Resistor - Surface Mount 541-10317-2-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10317-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10317-6-ND
Chip Resistor - Surface Mount 541-10317-6-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 33m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0330FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 33m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0330FEA18
Res Metal Strip 1206 33m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0330FEA18
Res Metal Strip 1206 33m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 33m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0330FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0330FEA18
Chip Resistor - Surface Mount WSL1206R0330FEA18
RES 0.033 OHM 1% 1/2W 1206

RES 0.033 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10317-1-ND WSL1206R0330FEA18 WSL1206R0330FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 33m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers