Vishay Precision Group Chip Resistor - Surface Mount - WSL1206R0330FEA WSL1206R0330FEA

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 743182-WSL1206R0330F EA Series: WSL Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.033 Composition: Metal Element Number of Terminations: 2 Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: WSL Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): NCST12FR033HTRF; TL2BR033F; RU3216FR033CS; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 743182-WSL1206R0330F EA Series: WSL Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.033 Composition: Metal Element Number of Terminations: 2 Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: WSL Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): NCST12FR033HTRF; TL2BR033F; RU3216FR033CS; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0330FEA
743182-WSL1206R0330FEA
Chip Resistor - Surface Mount - WSL1206R0330FEA 743182-WSL1206R0330FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 743182-WSL1206R0330F EA Series: WSL Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.033 Composition: Metal Element Number of Terminations: 2 Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: WSL Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): NCST12FR033HTRF; TL2BR033F; RU3216FR033CS; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 743182-WSL1206R0330FEA
Series: WSL
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 170°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 1206 (3216 Metric)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 0.033
Composition: Metal Element
Number of Terminations: 2
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: WSL
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): NCST12FR033HTRF; TL2BR033F; RU3216FR033CS;
Introduction Date: April 19, 2007
ECCN: EAR99
Country of Origin: Israel, Mexico, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES .033 OHM 1/4W 1% 1206 SMD - WSL1206R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1/4W 1% 1206 SMD
WSL1206R0330FEA
RES .033 OHM 1/4W 1% 1206 SMD WSL1206R0330FEA
RES .033ohm 1/4W 1% 1206 SMD

RES .033ohm 1/4W 1% 1206 SMD

Supplier's Site
SMD 0.033 Ohm 0.25W Resistor - 52-WSL1206R0330FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033 Ohm 0.25W Resistor
52-WSL1206R0330FEA
SMD 0.033 Ohm 0.25W Resistor 52-WSL1206R0330FEA
0.033 Ohm 1% 0.25W Metal Strip Resistor, 1206 SMD Product overview: WSL1206R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0330FEA can be used for catalog matching and distributor lookup.

0.033 Ohm 1% 0.25W Metal Strip Resistor, 1206 SMD Product overview: WSL1206R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLC-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.033TR-ND
Chip Resistor - Surface Mount WSLC-.033TR-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.033CT-ND
Chip Resistor - Surface Mount WSLC-.033CT-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.033DKR-ND
Chip Resistor - Surface Mount WSLC-.033DKR-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Vishay - 26R4242 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Vishay
26R4242
Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Vishay 26R4242
CURRENT SENSE RESISTOR, 0.033 OHM, 250mW, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.033 OHM, 250mW, 1%; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.033Ohm, 1%, 1206, Full Reel; Resistance Vishay - 22M3856 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.033Ohm, 1%, 1206, Full Reel; Resistance Vishay
22M3856
Metal Strip Resistor, 0.033Ohm, 1%, 1206, Full Reel; Resistance Vishay 22M3856
METAL STRIP RESISTOR, 0.033OHM, 1%, 1206, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.033OHM, 1%, 1206, FULL REEL; Resistance:0.033ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0330FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0330FEA
Chip Resistor - Surface Mount WSL1206R0330FEA
RES 0.033 OHM 1% 1/4W 1206

RES 0.033 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 743182-WSL1206R0330FEA WSL1206R0330FEA 52-WSL1206R0330FEA WSLC-.033TR-ND 26R4242 22M3856 WSL1206R0330FEA
Product Name Chip Resistor - Surface Mount - WSL1206R0330FEA RES .033 OHM 1/4W 1% 1206 SMD SMD 0.033 Ohm 0.25W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.033Ohm, 1%, 1206, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED38L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details