Vishay Intertechnology, Inc. Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0330DEA

Description
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0330DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0330DEA
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0330DEA
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0330DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0330DEA-ND
Chip Resistor - Surface Mount WSL1206R0330DEA-ND
33 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0330DEA WSL1206R0330DEA-ND
Product Name Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers