Vishay Intertechnology, Inc. Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0324FTA

Description
Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0324FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0324FTA
Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0324FTA
Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0324FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0324FTA-ND
Chip Resistor - Surface Mount WSL1206R0324FTA-ND
32.4 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

32.4 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0324FTA WSL1206R0324FTA-ND
Product Name Res Metal Strip 1206 32.4m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details