Manufacturer: Vishay Dale
Win Source Part Number: 808557-WSL1206R0300F
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 30 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Sense Resistors - SMD 1/4watt .03ohms 1% Learn More
WSL Series 1206 0.25 W 0.03 Ohm ±1% ±75 ppm/°C SMT Power Metal Strip® Resistor Product overview: WSL1206R0300FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 0.03 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.03 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0300FEB can be used for catalog matching and distributor lookup.
RES 0.03 OHM 1% 1/4W 1206
RES 0.03 OHM 1% 1/4W 1206
30 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 808557-WSL1206R0300FEB | WSL1206R0300FEB | 52-WSL1206R0300FEB | 541-WSL1206R0300FEBCT-ND |
| Product Name | Chip Resistor - Surface Mount - WSL1206R0300FEB | Current Sense Resistors - SMD 1/4watt .03ohms 1% Learn More | 0.25 W 0.03 Ohm Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |