Vishay Precision Group Chip Resistor - Surface Mount WSL1206R0300FEA18

Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLD-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.03TR-ND
Chip Resistor - Surface Mount WSLD-.03TR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.03DKR-ND
Chip Resistor - Surface Mount WSLD-.03DKR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.03CT-ND
Chip Resistor - Surface Mount WSLD-.03CT-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .03 OHM 1/2W 1% 1206 SMD - WSL1206R0300FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1/2W 1% 1206 SMD
WSL1206R0300FEA18
RES .03 OHM 1/2W 1% 1206 SMD WSL1206R0300FEA18
RES .03ohm 1/2W 1% 1206 SMD

RES .03ohm 1/2W 1% 1206 SMD

Supplier's Site
SMD 0.03 Ohm 0.5W Resistor - 52-WSL1206R0300FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.03 Ohm 0.5W Resistor
52-WSL1206R0300FEA18
SMD 0.03 Ohm 0.5W Resistor 52-WSL1206R0300FEA18
0.03 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL1206R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0300FEA18 can be used for catalog matching and distributor lookup.

0.03 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL1206R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0300FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL1206R0300FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0300FEA18
Chip Resistor - Surface Mount WSL1206R0300FEA18
RES 0.03 OHM 1% 1/2W 1206

RES 0.03 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, Metal Strip, 0.03Ohm, 1%, 1206; Resistance Vishay - 83K0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.03Ohm, 1%, 1206; Resistance Vishay
83K0512
Res, Metal Strip, 0.03Ohm, 1%, 1206; Resistance Vishay 83K0512
RES, METAL STRIP, 0.03OHM, 1%, 1206; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, METAL STRIP, 0.03OHM, 1%, 1206; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.03Ohm, 1%, 1206; Resistance Vishay - 18X4701 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 1206; Resistance Vishay
18X4701
Metal Strip Resistor, 0.03Ohm, 1%, 1206; Resistance Vishay 18X4701
METAL STRIP RESISTOR, 0.03OHM, 1%, 1206; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 1206; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLD-.03TR-ND WSL1206R0300FEA18 52-WSL1206R0300FEA18 WSL1206R0300FEA18 83K0512 18X4701
Product Name Chip Resistor - Surface Mount RES .03 OHM 1/2W 1% 1206 SMD SMD 0.03 Ohm 0.5W Resistor Chip Resistor - Surface Mount Res, Metal Strip, 0.03Ohm, 1%, 1206; Resistance Vishay Metal Strip Resistor, 0.03Ohm, 1%, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 3.00E7 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details