Vishay Precision Group Current Sense Resistor, 0.03 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay WSL1206R0300FEA.

Description
CURRENT SENSE RESISTOR, 0.03 OHM, 250 MW,1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.03 OHM, 250 MW,1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.03 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 30AC2453 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
30AC2453
Current Sense Resistor, 0.03 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 30AC2453
CURRENT SENSE RESISTOR, 0.03 OHM, 250 MW,1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03 OHM, 250 MW,1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC2453
Product Name Current Sense Resistor, 0.03 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details