Vishay Intertechnology, Inc. Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0280FBA18

Description
Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0280FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0280FBA18
Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0280FBA18
Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0280FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0280FBA18-ND
Chip Resistor - Surface Mount WSL1206R0280FBA18-ND
28 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0280FBA18 WSL1206R0280FBA18-ND
Product Name Res Metal Strip 1206 28m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data