Vishay Intertechnology, Inc. Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0270FEB18

Description
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0270FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0270FEB18
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0270FEB18
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0270FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0270FEB18-ND
Chip Resistor - Surface Mount WSL1206R0270FEB18-ND
27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0270FEB18 WSL1206R0270FEB18-ND
Product Name Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details