Vishay Intertechnology, Inc. Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0270FEA18

Description
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0270FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0270FEA18
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0270FEA18
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R0270FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0270FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL1206R0270FEA18CT-ND
27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0270FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0270FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL1206R0270FEA18TR-ND
27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0270FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0270FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0270FEA18DKR-ND
27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5 W 0.027 ohm Resistor - 52-WSL1206R0270FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.027 ohm Resistor
52-WSL1206R0270FEA18
SMD 0.5 W 0.027 ohm Resistor 52-WSL1206R0270FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.027 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0270FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0270FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.027 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0270FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0270FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1137558-WSL1206R0270FEA18
Resistors - Chip Resistor - Surface Mount 1137558-WSL1206R0270FEA18
Win Source Part Number: 1137558-WSL1206R0270 FEA18 Category: Resistors>Chip Resistor - Surface Mount Series: WSL-HP Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 27 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-WSL1206R0270FEA1 8DKR,541-WSL1206R027 0FEA18TR,541-WSL1206 R0270FEA18CT,WSL1206 R0270FEA18-ND

Win Source Part Number: 1137558-WSL1206R0270FEA18
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL-HP
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 27 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-WSL1206R0270FEA18DKR,541-WSL1206R0270FEA18TR,541-WSL1206R0270FEA18CT,WSL1206R0270FEA18-ND

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSL1206R0270FEA18 541-WSL1206R0270FEA18CT-ND 52-WSL1206R0270FEA18 1137558-WSL1206R0270FEA18
Product Name Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 0.5 W 0.027 ohm Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP10R0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers