Vishay Precision Group SMD 0.25 W 0.025 ohm Resistor WSL1206R0250FTA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0250FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0250FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25 W 0.025 ohm Resistor - 52-WSL1206R0250FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.025 ohm Resistor
52-WSL1206R0250FTA
SMD 0.25 W 0.025 ohm Resistor 52-WSL1206R0250FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0250FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0250FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL1206R0250FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0250FTA-ND
Chip Resistor - Surface Mount WSL1206R0250FTA-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,metal Alloy,0.025Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay - 56J6432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.025Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay
56J6432
Resistor,metal Alloy,0.025Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay 56J6432
Resistor,Metal Alloy,0.025Ohms,1+/- % Tol,-75,75ppm-TC,120 6-Case RoHS Compliant: No

Resistor,Metal Alloy,0.025Ohms,1+/-% Tol,-75,75ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WSL1206R0250FTA WSL1206R0250FTA-ND 56J6432
Product Name SMD 0.25 W 0.025 ohm Resistor Chip Resistor - Surface Mount Resistor,metal Alloy,0.025Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138581TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details