Vishay Intertechnology, Inc. Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0250FEB

Description
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0250FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0250FEB
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0250FEB
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R0250FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0250FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0250FEBCT-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0250FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0250FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0250FEBDKR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0250FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0250FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0250FEBTR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL1206R0250FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R0250FEB
Resistors - Chip Resistor - Surface Mount WSL1206R0250FEB
RES 0.025 OHM 1% 1/4W 1206

RES 0.025 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL1206R0250FEB 541-WSL1206R0250FEBCT-ND WSL1206R0250FEB
Product Name Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details