Vishay Intertechnology, Inc. SMD 0.5 W 0.025 ohm Resistor WSL1206R0250FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.025 ohm Resistor - 52-WSL1206R0250FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.025 ohm Resistor
52-WSL1206R0250FEA18
SMD 0.5 W 0.025 ohm Resistor 52-WSL1206R0250FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.025 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0250FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.025 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.025 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0250FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0250FEA18
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0250FEA18
Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10059-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10059-6-ND
Chip Resistor - Surface Mount 541-10059-6-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10059-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10059-1-ND
Chip Resistor - Surface Mount 541-10059-1-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10059-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10059-2-ND
Chip Resistor - Surface Mount 541-10059-2-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0250FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0250FEA18
Chip Resistor - Surface Mount WSL1206R0250FEA18
RES 0.025 OHM 1% 1/2W 1206

RES 0.025 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL1206R0250FEA18 WSL1206R0250FEA18 541-10059-6-ND WSL1206R0250FEA18
Product Name SMD 0.5 W 0.025 ohm Resistor Res Metal Strip 1206 25m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED49L9FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details