Vishay Precision Group 0.25W Resistor WSL1206R0250FEA

Description
1206 Metal Strip Current Sense Resistor, 0.25W, 1% Product overview: WSL1206R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Metal Strip Current Sense Resistor, 0.25W, 1% Product overview: WSL1206R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Resistor - 52-WSL1206R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
52-WSL1206R0250FEA
0.25W Resistor 52-WSL1206R0250FEA
1206 Metal Strip Current Sense Resistor, 0.25W, 1% Product overview: WSL1206R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 0.25W, 1% Product overview: WSL1206R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .025 OHM 1/4W 1% 1206 SMD - WSL1206R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 1/4W 1% 1206 SMD
WSL1206R0250FEA
RES .025 OHM 1/4W 1% 1206 SMD WSL1206R0250FEA
RES .025ohm 1/4W 1% 1206 SMD

RES .025ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.025CT-ND
Chip Resistor - Surface Mount WSLC-.025CT-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.025DKR-ND
Chip Resistor - Surface Mount WSLC-.025DKR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.025TR-ND
Chip Resistor - Surface Mount WSLC-.025TR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 250Mw, 1%; Resistance Vishay - 26R4241 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 250Mw, 1%; Resistance Vishay
26R4241
Current Sense Resistor, 0.025 Ohm, 250Mw, 1%; Resistance Vishay 26R4241
CURRENT SENSE RESISTOR, 0.025 OHM, 250mW, 1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 250mW, 1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.025Ohm, 1%, 1206, Full Reel; Resistance Vishay - 71M0580 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 1206, Full Reel; Resistance Vishay
71M0580
Metal Strip Resistor, 0.025Ohm, 1%, 1206, Full Reel; Resistance Vishay 71M0580
METAL STRIP RESISTOR, 0.025OHM, 1%, 1206, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 1206, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0250FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0250FEA
Chip Resistor - Surface Mount WSL1206R0250FEA
RES 0.025 OHM 1% 1/4W 1206

RES 0.025 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL1206R0250FEA WSL1206R0250FEA WSLC-.025CT-ND 26R4241 71M0580 WSL1206R0250FEA
Product Name 0.25W Resistor RES .025 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.025 Ohm, 250Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 1206, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction METAL STRIP MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details