Vishay Intertechnology, Inc. SMD 0.025 Ohm 4W Resistor WSL1206R0250DEA

Description
Res Metal Strip 1206 0.025 Ohm 0.5% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 1206 0.025 Ohm 0.5% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.025 Ohm 4W Resistor - 52-WSL1206R0250DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.025 Ohm 4W Resistor
52-WSL1206R0250DEA
SMD 0.025 Ohm 4W Resistor 52-WSL1206R0250DEA
Res Metal Strip 1206 0.025 Ohm 0.5% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250DEA can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.025 Ohm 0.5% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0250DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0250DEA
939085-WSL1206R0250DEA
Chip Resistor - Surface Mount - WSL1206R0250DEA 939085-WSL1206R0250DEA
Manufacturer: Vishay Win Source Part Number: 939085-WSL1206R0250D EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 25 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939085-WSL1206R0250DEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 25 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now
Chip Resistor - Surface Mount - WSL1206R0250DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0250DEA-ND
Chip Resistor - Surface Mount WSL1206R0250DEA-ND
25 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 25m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0250DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 25m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0250DEA
Res Metal Strip 1206 25m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0250DEA
Res Metal Strip 1206 25m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 25m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0250DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0250DEA
Chip Resistor - Surface Mount WSL1206R0250DEA
RES 0.025 OHM 0.5% 1/4W 1206

RES 0.025 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL1206R0250DEA 939085-WSL1206R0250DEA WSL1206R0250DEA-ND WSL1206R0250DEA WSL1206R0250DEA
Product Name SMD 0.025 Ohm 4W Resistor Chip Resistor - Surface Mount - WSL1206R0250DEA Chip Resistor - Surface Mount Res Metal Strip 1206 25m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details