Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0230FBA18

Description
23 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
23 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0230FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0230FBA18-ND
Chip Resistor - Surface Mount WSL1206R0230FBA18-ND
23 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0230FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0230FBA18
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0230FBA18
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0230FBA18-ND WSL1206R0230FBA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0230 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details