Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0220FTB

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0220FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0220FTB-ND
Chip Resistor - Surface Mount WSL1206R0220FTB-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0220FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0220FTB
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0220FTB
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0220FTB-ND WSL1206R0220FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R8GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers