Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0220FEK

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0220FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0220FEK-ND
Chip Resistor - Surface Mount WSL1206R0220FEK-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.022ohm; Resistance Tolerance: 1%; Power Rating:0.25... - WSL1206R0220FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.022ohm; Resistance Tolerance: 1%; Power Rating:0.25...
WSL1206R0220FEK
Current Sense ResistorSeries:WSL; Resistance:0.022ohm; Resistance Tolerance: 1%; Power Rating:0.25... WSL1206R0220FEK
Current Sense ResistorSeries:WSL; Resistance:0.022ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Current Sense ResistorSeries:WSL; Resistance:0.022ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0220FEK-ND WSL1206R0220FEK
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.022ohm; Resistance Tolerance: 1%; Power Rating:0.25...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details