Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0220FEB

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R0220FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0220FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0220FEBCT-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0220FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0220FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0220FEBDKR-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0220FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0220FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0220FEBTR-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0220FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0220FEB
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0220FEB
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL1206R0220FEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSL1206R0220FEB
Resistors - Chip Resistor - Surface Mount WSL1206R0220FEB
RES 0.022 OHM 1% 1/4W 1206

RES 0.022 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-WSL1206R0220FEBCT-ND WSL1206R0220FEB WSL1206R0220FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details