Vishay Intertechnology, Inc. Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0220FEA18

Description
Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0220FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0220FEA18
Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0220FEA18
Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0220FEA18
939084-WSL1206R0220FEA18
Chip Resistor - Surface Mount - WSL1206R0220FEA18 939084-WSL1206R0220FEA18
Manufacturer: Vishay Win Source Part Number: 939084-WSL1206R0220F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10316-2, 541-10316-1, WSL1206R0220FEA18-ND , 541-10316-6

Manufacturer: Vishay
Win Source Part Number: 939084-WSL1206R0220FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10316-2, 541-10316-1, WSL1206R0220FEA18-ND, 541-10316-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0220FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0220FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0220FEA18DKR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0220FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0220FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL1206R0220FEA18CT-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0220FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0220FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL1206R0220FEA18TR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.022 Ohm 2W Resistor - 52-WSL1206R0220FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.022 Ohm 2W Resistor
52-WSL1206R0220FEA18
SMD 0.022 Ohm 2W Resistor 52-WSL1206R0220FEA18
Res Metal Strip 1206 0.022 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0220FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0220FEA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.022 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0220FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0220FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL1206R0220FEA18 939084-WSL1206R0220FEA18 541-WSL1206R0220FEA18DKR-ND 52-WSL1206R0220FEA18
Product Name Res Metal Strip 1206 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL1206R0220FEA18 Chip Resistor - Surface Mount SMD 0.022 Ohm 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers