Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0220FEA

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10058-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10058-1-ND
Chip Resistor - Surface Mount 541-10058-1-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10058-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10058-6-ND
Chip Resistor - Surface Mount 541-10058-6-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10058-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10058-2-ND
Chip Resistor - Surface Mount 541-10058-2-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.25 W 0.022 ohm Resistor - 52-WSL1206R0220FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.022 ohm Resistor
52-WSL1206R0220FEA
SMD 0.25 W 0.022 ohm Resistor 52-WSL1206R0220FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0220FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0220FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0220FEA
743181-WSL1206R0220FEA
Chip Resistor - Surface Mount - WSL1206R0220FEA 743181-WSL1206R0220FEA
Manufacturer: Vishay Win Source Part Number: 743181-WSL1206R0220F EA Manufacturer Homepage: www.vishay.com Reference case: 1206L Reference Date Code: 0812+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 743181-WSL1206R0220FEA
Manufacturer Homepage: www.vishay.com
Reference case: 1206L
Reference Date Code: 0812+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0220FEA
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0220FEA
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10058-1-ND 52-WSL1206R0220FEA 743181-WSL1206R0220FEA WSL1206R0220FEA
Product Name Chip Resistor - Surface Mount SMD 0.25 W 0.022 ohm Resistor Chip Resistor - Surface Mount - WSL1206R0220FEA Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - A138569TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details