Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0220FBA

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0220FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0220FBA-ND
Chip Resistor - Surface Mount WSL1206R0220FBA-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0220FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0220FBA
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0220FBA
Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0220FBA-ND WSL1206R0220FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 22m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers