20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 1206 20m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
RES, 0R02, 0.25W, 1206, METAL STRIP ROHS COMPLIANT: YES
RES 0.02 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSL1206R0200FEBTR-ND | WSL1206R0200FEB | 14AJ2816 | WSL1206R0200FEB |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 1206 20m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Res, 0R02, 0.25W, 1206, Metal Strip Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | MetalOxide | ||
| Resistance Range | 0.0200 ohms | 0.0200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |