Vishay Precision Group SMD 0.5 W 0.02 ohm Resistor WSL1206R0200FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.02 ohm Resistor - 52-WSL1206R0200FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.02 ohm Resistor
52-WSL1206R0200FEA18
SMD 0.5 W 0.02 ohm Resistor 52-WSL1206R0200FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0200FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0200FEA18
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0200FEA18
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0200FEA18
903376-WSL1206R0200FEA18
Chip Resistor - Surface Mount - WSL1206R0200FEA18 903376-WSL1206R0200FEA18
Manufacturer: Vishay Win Source Part Number: 903376-WSL1206R0200F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10057-2, 541-10057-1, 541-10057-6

Manufacturer: Vishay
Win Source Part Number: 903376-WSL1206R0200FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10057-2, 541-10057-1, 541-10057-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10057-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10057-1-ND
Chip Resistor - Surface Mount 541-10057-1-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10057-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10057-6-ND
Chip Resistor - Surface Mount 541-10057-6-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10057-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10057-2-ND
Chip Resistor - Surface Mount 541-10057-2-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0200FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0200FEA18
Chip Resistor - Surface Mount WSL1206R0200FEA18
RES 0.02 OHM 1% 1/2W 1206

RES 0.02 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay - 08AJ1764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay
08AJ1764
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay 08AJ1764
RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay - 30M2190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay
30M2190
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay 30M2190
RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
500mW ±75ppm/℃ ±1% -65℃~+170℃ 20mΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-WSL1206R0200FEA18 - Utmel Electronic Limited
Hong Kong, China
500mW ±75ppm/℃ ±1% -65℃~+170℃ 20mΩ 1206 Chip Resistor - Surface Mount ROHS
17930-WSL1206R0200FEA18
500mW ±75ppm/℃ ±1% -65℃~+170℃ 20mΩ 1206 Chip Resistor - Surface Mount ROHS 17930-WSL1206R0200FEA18
500mW ±75ppm/℃ ±1% -65℃~+170℃ 20mΩ 1206 Chip Resistor - Surface Mount ROHS

500mW ±75ppm/℃ ±1% -65℃~+170℃ 20mΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-WSL1206R0200FEA18 WSL1206R0200FEA18 903376-WSL1206R0200FEA18 541-10057-1-ND WSL1206R0200FEA18 08AJ1764 17930-WSL1206R0200FEA18
Product Name SMD 0.5 W 0.02 ohm Resistor Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL1206R0200FEA18 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay 500mW ±75ppm/℃ ±1% -65℃~+170℃ 20mΩ 1206 Chip Resistor - Surface Mount ROHS
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details