Vishay Intertechnology, Inc. Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0200DEK18

Description
Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0200DEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0200DEK18
Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0200DEK18
Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0200DEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0200DEK18-ND
Chip Resistor - Surface Mount WSL1206R0200DEK18-ND
20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0200DEK18 WSL1206R0200DEK18-ND
Product Name Res Metal Strip 1206 20m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2414959P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP4R7GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details