Vishay Intertechnology, Inc. Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0200DEA18

Description
Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0200DEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0200DEA18
Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0200DEA18
Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0200DEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0200DEA18-ND
Chip Resistor - Surface Mount WSL1206R0200DEA18-ND
20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0200DEA18 WSL1206R0200DEA18-ND
Product Name Res Metal Strip 1206 20m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details