Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More WSL1206R0200DBA

Description
Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More - WSL1206R0200DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More
WSL1206R0200DBA
Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More WSL1206R0200DBA
Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More

Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0200DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0200DBA-ND
Chip Resistor - Surface Mount WSL1206R0200DBA-ND
20 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0200DBA WSL1206R0200DBA-ND
Product Name Current Sense Resistors - SMD 1/4watt .02ohms .5% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers