Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0180FTB

Description
18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0180FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0180FTB-ND
Chip Resistor - Surface Mount WSL1206R0180FTB-ND
18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0180FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0180FTB
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0180FTB
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0180FTB-ND WSL1206R0180FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0180 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers