Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0180FEA

Description
RES 0.018 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.018 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R0180FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0180FEADKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0180FEADKR-ND
RES 0.018 OHM 1% 1/4W 1206

RES 0.018 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0180FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0180FEATR-ND
Chip Resistor - Surface Mount 541-WSL1206R0180FEATR-ND
18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0180FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0180FEACT-ND
Chip Resistor - Surface Mount 541-WSL1206R0180FEACT-ND
RES 0.018 OHM 1% 1/4W 1206

RES 0.018 OHM 1% 1/4W 1206

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0180FEA
939081-WSL1206R0180FEA
Chip Resistor - Surface Mount - WSL1206R0180FEA 939081-WSL1206R0180FEA
Manufacturer: Vishay Win Source Part Number: 939081-WSL1206R0180F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939081-WSL1206R0180FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 18 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now
SMD 0.25 W 0.018 ohm Resistor - 52-WSL1206R0180FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.018 ohm Resistor
52-WSL1206R0180FEA
SMD 0.25 W 0.018 ohm Resistor 52-WSL1206R0180FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.018 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.018 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.018 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0180FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.018 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.018 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.018 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0180FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0180FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0180FEA
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0180FEA
Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSL1206R0180FEADKR-ND 939081-WSL1206R0180FEA 52-WSL1206R0180FEA WSL1206R0180FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL1206R0180FEA SMD 0.25 W 0.018 ohm Resistor Res Metal Strip 1206 18m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details