Vishay Intertechnology, Inc. Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0170FTA

Description
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0170FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0170FTA
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0170FTA
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0170FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0170FTA-ND
Chip Resistor - Surface Mount WSL1206R0170FTA-ND
17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0170FTA WSL1206R0170FTA-ND
Product Name Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers