Vishay Intertechnology, Inc. Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0... WSL1206R0170FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - WSL1206R0170FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
WSL1206R0170FBA
Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0... WSL1206R0170FBA
Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0170FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0170FBA-ND
Chip Resistor - Surface Mount WSL1206R0170FBA-ND
17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0170FBA WSL1206R0170FBA-ND
Product Name Current Sense ResistorSeries:WSL; Resistance:0.017ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0170 ohms 0.0170 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details