Vishay Intertechnology, Inc. Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0150JEA

Description
Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0150JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0150JEA
Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0150JEA
Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0150JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0150JEA-ND
Chip Resistor - Surface Mount WSL1206R0150JEA-ND
15 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0150JEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0150JEA
Chip Resistor - Surface Mount WSL1206R0150JEA
RES 0.015 OHM 5% 1/4W 1206

RES 0.015 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R0150JEA WSL1206R0150JEA-ND WSL1206R0150JEA
Product Name Res Metal Strip 1206 15m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers