Vishay Intertechnology, Inc. Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0150FEA18

Description
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0150FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0150FEA18
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0150FEA18
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.5 W 0.015 ohm Resistor - 52-WSL1206R0150FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.015 ohm Resistor
52-WSL1206R0150FEA18
SMD 0.5 W 0.015 ohm Resistor 52-WSL1206R0150FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.015 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0150FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0150FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.015 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0150FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0150FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10055-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10055-2-ND
Chip Resistor - Surface Mount 541-10055-2-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10055-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10055-1-ND
Chip Resistor - Surface Mount 541-10055-1-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10055-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10055-6-ND
Chip Resistor - Surface Mount 541-10055-6-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL1206R0150FEA18 52-WSL1206R0150FEA18 541-10055-2-ND
Product Name Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R SMD 0.5 W 0.015 ohm Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details