Vishay Precision Group Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay WSL1206R0150FEA.

Description
METAL STRIP RESISTOR, 0.015OHM, 1%, 1206, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet
Description
METAL STRIP RESISTOR, 0.015OHM, 1%, 1206, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay - 30AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay
30AC2452
Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay 30AC2452
METAL STRIP RESISTOR, 0.015OHM, 1%, 1206, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015OHM, 1%, 1206, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC2452
Product Name Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details