Vishay Precision Group RES .015 OHM 1/4W 1% 1206 SMD WSL1206R0150FEA

Description
RES .015ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .015ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 1/4W 1% 1206 SMD - WSL1206R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1/4W 1% 1206 SMD
WSL1206R0150FEA
RES .015 OHM 1/4W 1% 1206 SMD WSL1206R0150FEA
RES .015ohm 1/4W 1% 1206 SMD

RES .015ohm 1/4W 1% 1206 SMD

Supplier's Site
SMD 0.25W Resistor - 52-WSL1206R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-WSL1206R0150FEA
SMD 0.25W Resistor 52-WSL1206R0150FEA
1206 Metal Strip Resistor, 15mR, 1%, 0.25W, SMD Product overview: WSL1206R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0150FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Resistor, 15mR, 1%, 0.25W, SMD Product overview: WSL1206R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLC-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.015DKR-ND
Chip Resistor - Surface Mount WSLC-.015DKR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.015CT-ND
Chip Resistor - Surface Mount WSLC-.015CT-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.015TR-ND
Chip Resistor - Surface Mount WSLC-.015TR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.015 Ohm, 250Mw, 1%; Resistance Vishay - 26R4239 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 250Mw, 1%; Resistance Vishay
26R4239
Current Sense Resistor, 0.015 Ohm, 250Mw, 1%; Resistance Vishay 26R4239
CURRENT SENSE RESISTOR, 0.015 OHM, 250mW, 1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 250mW, 1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay - 13M4651 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay
13M4651
Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay 13M4651
METAL STRIP RESISTOR, 0.015OHM, 1%, 1206, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015OHM, 1%, 1206, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL1206R0150FEA 52-WSL1206R0150FEA WSLC-.015DKR-ND 26R4239 13M4651
Product Name RES .015 OHM 1/4W 1% 1206 SMD SMD 0.25W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.015 Ohm, 250Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.015Ohm, 1%, 1206, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 0.0600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details